Manufacturer: Texas Instruments
Win Source Part Number: 1028255-CD4511BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1028255-CD4511BPWR | 296-3529-1-ND | CD4511BPWR |
| Product Name | PMIC - PMIC - Display Drivers - CD4511BPWR | Display Drivers | Display Drivers |
| Supply Voltage | Other; 3 V ~ 18 V | Other; 3V ~ 18V | 1.8V; Other; 3V ~ 18V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |