CMOS Hex Non-Inverting Buffer with 3-State Outputs 16-SOIC -55 to 125
CMOS Hex Buffer, 3-State, SOIC, 3V-18V Product overview: CD4503BM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 18V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4503BM can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4503BM | 704-CD4503BM |
| Product Name | CD4503B CMOS Hex Non-Inverting Buffer with 3-State Outputs | 3V 18V SOIC Interface Transceiver IC |
| Technology | CD4000 | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 3V; Other; 10 |