Texas Instruments CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers CD4093BQM96G4Q1

Description
Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BQM96G4Q1 - Texas Instruments
Dallas, TX, United States
CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BQM96G4Q1
CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers CD4093BQM96G4Q1
Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -40 to 125

Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-24699-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24699-1-ND
Gates and Inverters 296-24699-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24699-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24699-6-ND
Gates and Inverters 296-24699-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24699-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24699-2-ND
Gates and Inverters 296-24699-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4093BQM96G4Q1
18V SOIC Logic IC 705-CD4093BQM96G4Q1
4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4093BQM96G4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BQM96G4Q1 can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4093BQM96G4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BQM96G4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4093BQM96G4Q1 - Rochester Electronics
Newburyport, MA, United States
CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers

CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4093BQM96G4Q1 - 1028246-CD4093BQM96G4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BQM96G4Q1
1028246-CD4093BQM96G4Q1
Logic - Logic - Gates and Inverters - CD4093BQM96G4Q1 1028246-CD4093BQM96G4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1028246-CD4093BQM96G 4Q1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1028246-CD4093BQM96G4Q1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - CD4093BQM96G4Q1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4093BQM96G4Q1
Gates and Inverters CD4093BQM96G4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4093BQM96G4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BQM96G4Q1
Gates and Inverters CD4093BQM96G4Q1
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4093BQM96G4Q1
Logic Gates CD4093BQM96G4Q1
Logic Gates CMOS Quad 2-Input NAND Schmitt Trigger

Logic Gates CMOS Quad 2-Input NAND Schmitt Trigger

Buy Now Datasheet
Logic - Gates and Inverters - CD4093BQM96G4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BQM96G4Q1
Logic - Gates and Inverters CD4093BQM96G4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BQM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BQM96G4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BQM96G4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BQM96G4Q1 296-24699-1-ND 705-CD4093BQM96G4Q1 CD4093BQM96G4Q1 1028246-CD4093BQM96G4Q1 CD4093BQM96G4Q1 CD4093BQM96G4Q1 CD4093BQM96G4Q1 CD4093BQM96G4Q1 CD4093BQM96G4Q1
Product Name CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers Gates and Inverters 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4093BQM96G4Q1 Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 1.8V
Logic Family CD4000 CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 380 ns 130 ns 130 ns 130 ns 130 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details