CMOS Quad 2-Input NAND Schmitt Triggers 14-TSSOP -55 to 125
Schmitt Trigger NAND Gate IC, 4CH, 2-INP, CMOS, 18V, TSSOP Product overview: CD4093BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028242-CD4093BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Logic Gates Quad 2In Schmit Trgr
IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BPWR | 705-CD4093BPWR | 1028242-CD4093BPWR | 296-13873-2-ND | CD4093BPWR | CD4093BPWR | CD4093BPWR | CD4093BPWR | CD4093BPWR | 33AH3823 |
| Product Name | CD4093B CMOS Quad 2-Input NAND Schmitt Triggers | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4093BPWR | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V | 3V ~ 18V | 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | 18V | |
| Logic Family | CD4000 | |||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Operating Current | 0.0600 mA | 3.4 mA | 0.0040 mA | 3.4 mA |