Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BMT

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BMT - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BMT
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BMT
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-CD4093BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4093BMTTR-ND
Gates and Inverters 296-CD4093BMTTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BMT - 1028245-CD4093BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BMT
1028245-CD4093BMT
Logic - Logic - Gates and Inverters - CD4093BMT 1028245-CD4093BMT
Manufacturer: Texas Instruments Win Source Part Number: 1028245-CD4093BMT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028245-CD4093BMT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4093BMT
18V SOIC Logic IC 705-CD4093BMT
4-Ch Schmitt Trigger NAND Gates, 3-18V, CMOS, SOIC Product overview: CD4093BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BMT can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gates, 3-18V, CMOS, SOIC Product overview: CD4093BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4093BMT - Rochester Electronics
Newburyport, MA, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers

CD4093B CMOS Quad 2-Input NAND Schmitt Triggers

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BMT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4093BMT
Logic Gates CD4093BMT
Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Buy Now Datasheet
Gates and Inverters - CD4093BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BMT
Gates and Inverters CD4093BMT
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4093BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BMT
Logic - Gates and Inverters CD4093BMT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BMT 296-CD4093BMTTR-ND 1028245-CD4093BMT 705-CD4093BMT CD4093BMT CD4093BMT CD4093BMT CD4093BMT CD4093BMT
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Gates and Inverters Logic - Logic - Gates and Inverters - CD4093BMT 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 18V 1.8V 1.8V; 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High)
Logic Family CD4000 CMOS
Features Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 3.4 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers