Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96E4

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BM96E4 - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BM96E4
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96E4
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-52633-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52633-2-ND
Gates and Inverters 296-52633-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD4093BM96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BM96E4
Gates and Inverters CD4093BM96E4
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4093BM96E4
Logic Gates CD4093BM96E4
Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BM96E4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BM96E4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4093BM96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BM96E4
Logic - Gates and Inverters CD4093BM96E4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BM96E4 296-52633-2-ND CD4093BM96E4 CD4093BM96E4 CD4093BM96E4 CD4093BM96E4
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High)
Logic Family CD4000
Features Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 3.4 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers