Texas Instruments CD4086B-MIL CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BF3A

Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4086B-MIL CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate - CD4086BF3A - Texas Instruments
Dallas, TX, United States
CD4086B-MIL CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate
CD4086BF3A
CD4086B-MIL CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BF3A
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125

CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125 Product overview: CD4086BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BF3A can be used for catalog matching and distributor lookup.

CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125 Product overview: CD4086BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BF3A
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4086BF3A
CMOS EXPANDABLE 4-WIDE 2-INPUT A

CMOS EXPANDABLE 4-WIDE 2-INPUT A

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4086BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4086BF3A
Gates and Inverters - Multi-Function, Configurable CD4086BF3A
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4086BF3A 770-CD4086BF3A CD4086BF3A CD4086BF3A
Product Name CD4086B-MIL CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR AND; OR GATE NOT; AND AND; OR; AND/OR/INVERT Gate
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 250 ns 180 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers