CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125
AND Gate IC 2 Channel 14-TSSOP
IC GATE AND 2CH 4-INP 14TSSOP
Logic Gates CMOS Dual 4-Input AND Gate
IC GATE AND 2CH 4-INP 14TSSOP
AND Gate IC 2 Channel 14-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4082BPWRE4 | CD4082BPWRE4-ND | CD4082BPWRE4 | CD4082BPWRE4 | CD4082BPWRE4 | CD4082BPWRE4 |
| Product Name | CD4082B CMOS Dual 4-Input AND Gate | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||||
| Propagation Delay | 120 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |