CMOS Quad 2-Input AND Gate 14-TSSOP -55 to 125
CD4081B CMOS Quad 2-Input AND Gate
4-ch 2-input CMOS AND Gate IC, 3-18V, 14-TSSOP Product overview: CD4081BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159765-CD4081BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad 2-Input AND Gate
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BPW | CD4081BPW | 705-CD4081BPW | 1159765-CD4081BPW | 296-32912-5-ND | CD4081BPW | CD4081BPW | CD4081BPW | CD4081BPW |
| Product Name | CD4081B CMOS Quad 2-Input AND Gate | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4081BPW | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT | AND | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | CMOS | CMOS | ||||||
| Propagation Delay | 12 ns | 90 ns | 90 ns | ||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |