CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
4-ch 2-input CMOS AND Gate IC, 3-18V, 14-SOIC Product overview: CD4081BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BMT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028233-CD4081BMT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
CD4081B CMOS Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates CMOS Quad 2-Input AND Gate
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BMT | 705-CD4081BMT | 1028233-CD4081BMT | 296-41411-1-ND | CD4081BMT | CD4081BMT | CD4081BMT | CD4081BMT | CD4081BMT |
| Product Name | CD4081B CMOS Quad 2-Input AND Gate | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4081BMT | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | ||
| Logic Family | CD4000 | CMOS | |||||||
| Propagation Delay | 12 ns | 90 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |