CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
4-ch 2-input CMOS AND Gate IC, 3-18V, SOIC Product overview: CD4081BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BM can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083130-CD4081BM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
4000 CMOS, SMD, 4081, SOIC14, 20V; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BM | 2264747 | 705-CD4081BM | 296-14280-5-ND | 083130-CD4081BM | CD4081BM | CD4081BM | CD4081BM | 33AH3820 | 16F4839 | CD4081BM |
| Product Name | CD4081B CMOS Quad 2-Input AND Gate | Logic Gates | 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4081BM | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | 4000 Cmos, Smd, 4081, Soic14, 20V; Logic Family / Base Number Texas Instruments | Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments | Gates and Inverters |
| Gate Type | AND | AND; AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND | AND; AND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 18V | 18V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | AND | |||||||||
| Propagation Delay | 12 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 6.8 mA | 3.4 mA |