CD4078BPWRE4 is an 8-input NOR/OR gate in a 14-pin TSSOP package with an operating temperature range of -55 to 125 °C, RoHS compliant, and uses NIPDAU lead finish. It is shipped in a 2000-piece large tape and reel configuration.
CMOS 8-Input NOR/OR Gate 14-TSSOP -55 to 125
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
IC 8INPUT NOR/OR GATE 14-TSSOP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
Logic Gates CMOS 8-Input NOR/OR
IC 8INPUT NOR/OR GATE 14-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BPWRE4 | CD4078BPWRE4-ND | CD4078BPWRE4 | CD4078BPWRE4 | CD4078BPWRE4 | CD4078BPWRE4 |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | |||||
| Propagation Delay | 150 ns | |||||
| Operating Current | 0.0150 mA | 6.8 mA |