CMOS 8-Input NOR/OR Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159759-CD4078BPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
CMOS 8-Input NOR/OR Gate, 18V, 150ns, TSSOP Product overview: CD4078BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BPWR can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
IC CMOS 8-IN NOR/OR GATE 14TSSOP
Logic Gates CMOS 8-Input NOR/OR
IC CMOS 8-IN NOR/OR GATE 14TSSOP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
IC CMOS 8-IN NOR/OR GATE 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BPWR | 1159759-CD4078BPWR | 770-CD4078BPWR | 296-23202-2-ND | CD4078BPWR | CD4078BPWR | CD4078BPWR | CD4078BPWR | CD4078BPWR |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BPWR | 18V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR | NOT | NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||||
| Logic Family | CD4000 | CMOS | |||||||
| Propagation Delay | 150 ns | 150 ns | |||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA |