The CD4078BM96 is a CMOS 8-input NOR/OR gate manufactured by Texas Instruments. It is available in a 14-lead small-outline integrated circuit (SOIC) package and operates over a temperature range of -55°C to 125°C. This device is designed for use in various digital logic applications, providing flexibility in circuit design. The part is RoHS compliant, making it suitable for environmentally conscious projects. With a production status of active, it is readily available for purchase in quantities of 2500 per reel. The CD4078BM96 is ideal for engineers looking for a reliable and efficient solution for implementing NOR/OR logic functions in their designs.
CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159757-CD4078BM96
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Family Name: CD4078
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): CD4078BIM96Q1; HCF4078BM1; HCF4078M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
CMOS 8-Input NOR/OR Gate, 18V, 150ns, SOIC Product overview: CD4078BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BM96 can be used for catalog matching and distributor lookup.
Logic Gates CMOS 8-Input NOR/OR
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
IC 8INPUT NOR/OR GATE 14-SOIC
IC GATE NOR/OR 8INPUT 14SOIC
IC GATE NOR/OR 8INPUT 14SOIC
IC GATE NOR/OR 8INPUT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BM96 | 1159757-CD4078BM96 | 296-41220-2-ND | 770-CD4078BM96 | CD4078BM96 | CD4078BM96 | 815-CD4078BM96 | CD4078BM96 | CD4078BM96 | CD4078BM96 |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BM96 | Gates and Inverters - Multi-Function, Configurable | 18V SOIC Logic IC | Logic Gates | Gates and Inverters - Multi-Function, Configurable | IC 8INPUT NOR/OR GATE 14-SOIC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | NOR | NOT; NOR | OR; NOR; NOR/OR Gate | OR; NOR | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 5V; 5V | 3V ~ 18V | |||
| Logic Family | CD4000 | CMOS | CMOS; CMOS | |||||||
| Propagation Delay | 150 ns | 150 ns | 110 ns | |||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | 6.8 mA |