Texas Instruments CD4077B CMOS Quad Exclusive-NOR Gate CD4077BNSRG4

Description
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4077B CMOS Quad Exclusive-NOR Gate - CD4077BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4077B CMOS Quad Exclusive-NOR Gate
CD4077BNSRG4
CD4077B CMOS Quad Exclusive-NOR Gate CD4077BNSRG4
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125

CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4077BNSRG4 - 1159753-CD4077BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4077BNSRG4
1159753-CD4077BNSRG4
Logic - Logic - Gates and Inverters - CD4077BNSRG4 1159753-CD4077BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159753-CD4077BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159753-CD4077BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 18V Logic IC
705-CD4077BNSRG4
Quad 18V Logic IC 705-CD4077BNSRG4
Quad XNOR Gate IC, CMOS, SOP, 3-18V Product overview: CD4077BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BNSRG4 can be used for catalog matching and distributor lookup.

Quad XNOR Gate IC, CMOS, SOP, 3-18V Product overview: CD4077BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - CD4077BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BNSRG4
Gates and Inverters CD4077BNSRG4
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now
Gates and Inverters - CD4077BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BNSRG4
Gates and Inverters CD4077BNSRG4
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4077BNSRG4 1159753-CD4077BNSRG4 705-CD4077BNSRG4 CD4077BNSRG4
Product Name CD4077B CMOS Quad Exclusive-NOR Gate Logic - Logic - Gates and Inverters - CD4077BNSRG4 Quad 18V Logic IC Gates and Inverters
Gate Type NOR NOT NOR; XNOR; NOR GATE, XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 130 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details