Texas Instruments CD4077B CMOS Quad Exclusive-NOR Gate CD4077BNSR

Description
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4077B CMOS Quad Exclusive-NOR Gate - CD4077BNSR - Texas Instruments
Dallas, TX, United States
CD4077B CMOS Quad Exclusive-NOR Gate
CD4077BNSR
CD4077B CMOS Quad Exclusive-NOR Gate CD4077BNSR
CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125

CMOS Quad Exclusive-NOR Gate 14-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3V 18V Logic IC
705-CD4077BNSR
Quad 3V 18V Logic IC 705-CD4077BNSR
CMOS Quad XNOR Gate, 3V-18V, 125°C, SOP Product overview: CD4077BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BNSR can be used for catalog matching and distributor lookup.

CMOS Quad XNOR Gate, 3V-18V, 125°C, SOP Product overview: CD4077BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4077BNSR - Rochester Electronics
Newburyport, MA, United States
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4077BNSR - 079858-CD4077BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4077BNSR
079858-CD4077BNSR
Logic - Logic - Gates and Inverters - CD4077BNSR 079858-CD4077BNSR
Manufacturer: Texas Instruments Win Source Part Number: 079858-CD4077BNSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079858-CD4077BNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-31522-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31522-1-ND
Gates and Inverters 296-31522-1-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31522-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31522-6-ND
Gates and Inverters 296-31522-6-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31522-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31522-2-ND
Gates and Inverters 296-31522-2-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - CD4077BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4077BNSR
Logic - Gates and Inverters CD4077BNSR
IC GATE XNOR 4CH 2-INP 14SOP

IC GATE XNOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - CD4077BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BNSR
Gates and Inverters CD4077BNSR
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4077BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4077BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4077BNSR
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4077BNSR
Logic Gates CD4077BNSR
Logic Gates CMOS Quad Excl-NOR

Logic Gates CMOS Quad Excl-NOR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4077BNSR 705-CD4077BNSR CD4077BNSR 079858-CD4077BNSR 296-31522-1-ND CD4077BNSR CD4077BNSR CD4077BNSR CD4077BNSR
Product Name CD4077B CMOS Quad Exclusive-NOR Gate Quad 3V 18V Logic IC Logic - Logic - Gates and Inverters - CD4077BNSR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; XNOR; NOR GATE, XNOR OR; NOR; XNOR NOT; NOR; XNOR (Exclusive NOR) XNOR NOT; NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOR; XNOR
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V
Logic Family CD4000 CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers