CMOS Quad Exclusive-NOR Gate 14-PDIP -55 to 125
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
XNOR Gate Quad 2-IN CMOS 14-Pin PDIP
XNOR Gate Quad 2-IN CMOS 14-Pin PDIP
XNOR Gate Quad 2-IN CMOS 14-Pin PDIP
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 006197-CD4077BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC, LOGIC, EX-NOR GATE QUAD, 14DIP; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
IC GATE XNOR 4CH 2-INP 14DIP
IC GATE XNOR 4CH 2-INP 14DIP
IC GATE XNOR 4CH 2-INP 14DIP
1uA 3V~18V 4 100ns@15V,50pF XNOR NOR Gate DIP-14 Gates ROHS
IC, LOGIC, EX-NOR GATE QUAD, 14DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4077BE | 296-13771-5-ND | 6629666 | 6629666P | CD4077BE | 006197-CD4077BE | 36AJ8545 | CD4077BE | CD4077BE | CD4077BE | CD4077BE | CD4077BE | CD4077BE | 815-CD4077BE |
| Product Name | CD4077B CMOS Quad Exclusive-NOR Gate | Gates and Inverters | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - CD4077BE | Ic, Logic, Ex-Nor Gate Quad, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Gates | Logic Gates | IC, LOGIC, EX-NOR GATE QUAD, 14DIP | |
| Gate Type | NOR | XNOR | Xnor | XNOR; XNOR | OR; NOR; XNOR | NOT; NOR; XNOR (Exclusive NOR) | NOR; XNOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR | XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR | NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18 v | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 1.8V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V~18V | 5V; 5V | |||
| Logic Family | CD4000 | CMOS; Xnor | XNOR | CMOS | CMOS; CMOS | |||||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | |||||||
| Operating Current | 0.0150 mA | 6.8 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA |