Texas Instruments High-Performance Analog Logic - Flip Flops CD4076BPWRE4

Description
IC FF D-TYPE SNGL 4BIT 16TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4076BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4076BPWRE4
Logic - Flip Flops CD4076BPWRE4
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - CD4076BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BPWRE4
Flip Flops CD4076BPWRE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CD4076BPWRE4 CD4076BPWRE4
Product Name Logic - Flip Flops Flip Flops
fMAX 16 MHz
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details