Rochester Electronics Logic - Flip Flops 74ACT374SCX

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT374SCX
Logic - Flip Flops 74ACT374SCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ACT374SCX
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details
Flip Flops - 1727-3221-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details