D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 4BIT 16TSSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 4BIT 16TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4076BPW | 296-CD4076BPW-ND | CD4076BPW | CD4076BPW | CD4076BPW |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | TSSOP; TSSOP16; SOP; SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | ||
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V |