CMOS Triple 3-Input OR Gate 14-SOIC -55 to 125
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
CMOS Triple 3-Input OR Gate, 18V, 125°C, SOIC Product overview: CD4075BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BM96 can be used for catalog matching and distributor lookup.
CD4075B CMOS Triple 3-Input OR Gate
Manufacturer: Texas Instruments
Win Source Part Number: 012872-CD4075BM96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC GATE OR 3CH 3-INP 14SOIC
Logic Gates CMOS Triple 3-Input OR Gate
IC GATE OR 3CH 3-INP 14SOIC
IC GATE OR 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BM96 | 296-CD4075BM96CT-ND | 705-CD4075BM96 | CD4075BM96 | 012872-CD4075BM96 | CD4075BM96 | CD4075BM96 | CD4075BM96 | CD4075BM96 | CD4075BM96 |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | Gates and Inverters | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4075BM96 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | ||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA |