Texas Instruments CD4075B CMOS Triple 3-Input OR Gate CD4075BM

Description
CMOS Triple 3-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4075B CMOS Triple 3-Input OR Gate - CD4075BM - Texas Instruments
Dallas, TX, United States
CD4075B CMOS Triple 3-Input OR Gate
CD4075BM
CD4075B CMOS Triple 3-Input OR Gate CD4075BM
CMOS Triple 3-Input OR Gate 14-SOIC -55 to 125

CMOS Triple 3-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14279-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14279-5-ND
Gates and Inverters 296-14279-5-ND
OR Gate IC 3 Channel 14-SOIC

OR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4075BM - 1159750-CD4075BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4075BM
1159750-CD4075BM
Logic - Logic - Gates and Inverters - CD4075BM 1159750-CD4075BM
Manufacturer: Texas Instruments Win Source Part Number: 1159750-CD4075BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159750-CD4075BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
18V SOIC Logic IC
705-CD4075BM
18V SOIC Logic IC 705-CD4075BM
CMOS Triple 3-Input OR Gate IC, SOIC, 18V Product overview: CD4075BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BM can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input OR Gate IC, SOIC, 18V Product overview: CD4075BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4075BM - Rochester Electronics
Newburyport, MA, United States
CD4075B CMOS Triple 3-Input OR Gate

CD4075B CMOS Triple 3-Input OR Gate

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4075BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4075BM
Logic - Gates and Inverters CD4075BM
IC GATE OR 3CH 3-INP 14SOIC

IC GATE OR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4075BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4075BM
Gates and Inverters CD4075BM
OR Gate IC 3 Channel 14-SOIC

OR Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4075BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4075BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4075BM
IC GATE OR 3CH 3-INP 14SOIC

IC GATE OR 3CH 3-INP 14SOIC

Supplier's Site
Logic, 3-In Or Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments - 29AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-In Or Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments
29AH3576
Logic, 3-In Or Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments 29AH3576
LOGIC, 3-IN OR GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4075; Logic Type:OR; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 3-IN OR GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4075; Logic Type:OR; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 - 815-CD4075BM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14
815-CD4075BM
TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 815-CD4075BM
TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14

TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4075BM
Logic Gates CD4075BM
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4075BM 296-14279-5-ND 1159750-CD4075BM 705-CD4075BM CD4075BM CD4075BM CD4075BM CD4075BM 29AH3576 815-CD4075BM CD4075BM
Product Name CD4075B CMOS Triple 3-Input OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD4075BM 18V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, 3-In Or Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments TEXAS INSTRUMENTS CD4075BM OR Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 Logic Gates
Gate Type OR OR NOT OR; OR GATE OR NOT; OR OR; OR Gate OR OR; OR OR
Supply Voltage 3V; 10 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V 18V 5V; 5V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 6.8 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers