CMOS Triple 3-Input OR Gate 14-PDIP -55 to 125
IC OR 3-CIR 3-IN 14-PDIP
OR Gate IC 3 Channel 14-PDIP
IC GATE OR 3CH 3-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BEE4 | 296-CD4075BEE4-ND | CD4075BEE4 | CD4075BEE4 | CD4075BEE4 | CD4075BEE4 |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | OR; OR Gate | OR | ||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Logic Family | CD4000 | |||||
| Propagation Delay | 120 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 6.8 mA |