Texas Instruments CD4075B CMOS Triple 3-Input OR Gate CD4075BE

Description
CMOS Triple 3-Input OR Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input OR Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4075B CMOS Triple 3-Input OR Gate - CD4075BE - Texas Instruments
Dallas, TX, United States
CD4075B CMOS Triple 3-Input OR Gate
CD4075BE
CD4075B CMOS Triple 3-Input OR Gate CD4075BE
CMOS Triple 3-Input OR Gate 14-PDIP -55 to 125

CMOS Triple 3-Input OR Gate 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
705-CD4075BE
18V Logic IC 705-CD4075BE
3-Input OR Gate IC, 3-Ch, 3-18V, CMOS, PDIP Product overview: CD4075BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BE can be used for catalog matching and distributor lookup.

3-Input OR Gate IC, 3-Ch, 3-18V, CMOS, PDIP Product overview: CD4075BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 7092390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092390P
Logic Gates 7092390P
OR Gate 3-Element 3-IN

OR Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 7092390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092390
Logic Gates 7092390
OR Gate 3-Element 3-IN

OR Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 1789077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1789077
Logic Gates 1789077
OR Gate 3-Element 3-IN

OR Gate 3-Element 3-IN

Supplier's Site
Gates and Inverters - 296-2065-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2065-5-ND
Gates and Inverters 296-2065-5-ND
OR Gate IC 3 Channel 14-PDIP

OR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4075BE - 012871-CD4075BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4075BE
012871-CD4075BE
Logic - Logic - Gates and Inverters - CD4075BE 012871-CD4075BE
Manufacturer: Texas Instruments Win Source Part Number: 012871-CD4075BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: CD4075 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HEF4075BP; HEF4075BP,652; MC14075BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia\Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012871-CD4075BE
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4075
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HEF4075BP; HEF4075BP,652; MC14075BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia\Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 29AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
29AH3575
Ic, Gate; Logic Family / Base Number Texas Instruments 29AH3575
IC, GATE; Logic Family / Base Number:CD4075; Logic Type:OR; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:CD4075; Logic Type:OR; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4075BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4075BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4075BE
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD4075BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4075BE
Logic - Gates and Inverters CD4075BE
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD4075BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4075BE
Gates and Inverters CD4075BE
OR Gate IC 3 Channel 14-PDIP

OR Gate IC 3 Channel 14-PDIP

Buy Now
Gates and Inverters - CD4075BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4075BE
Gates and Inverters CD4075BE
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4075BE
Logic Gates CD4075BE
Logic Gates Triple 3-Input.

Logic Gates Triple 3-Input.

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4075BE
Logic ICs >> Gates CD4075BE
1uA 3V~18V 3 90ns@15V,50pF ORGate DIP-14 Gates ROHS

1uA 3V~18V 3 90ns@15V,50pF ORGate DIP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4075BE 705-CD4075BE 7092390P 7092390 296-2065-5-ND 012871-CD4075BE 29AH3575 CD4075BE CD4075BE CD4075BE CD4075BE CD4075BE CD4075BE
Product Name CD4075B CMOS Triple 3-Input OR Gate 18V Logic IC Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD4075BE Ic, Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type OR OR; OR GATE OR; OR Or OR NOT; OR; OR Gate OR; OR OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 3V; 10 18V 18 v 3V ~ 18V 3 V ~ 18 V 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 3V ~ 18V 3V~18V
Logic Family CD4000 OR CMOS; Or
Propagation Delay 120 ns 90 ns 120 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 1.00E-3 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers