Texas Instruments CD4073B CMOS Triple 3-Input AND Gate CD4073BPWR

Description
CMOS Triple 3-Input AND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input AND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4073B CMOS Triple 3-Input AND Gate - CD4073BPWR - Texas Instruments
Dallas, TX, United States
CD4073B CMOS Triple 3-Input AND Gate
CD4073BPWR
CD4073B CMOS Triple 3-Input AND Gate CD4073BPWR
CMOS Triple 3-Input AND Gate 14-TSSOP -55 to 125

CMOS Triple 3-Input AND Gate 14-TSSOP -55 to 125

Buy Now Datasheet
 - CD4073BPWR - Rochester Electronics
Newburyport, MA, United States
CD4073B CMOS Triple 3-Input AND Gate

CD4073B CMOS Triple 3-Input AND Gate

Supplier's Site Datasheet
Gates and Inverters - 296-14134-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14134-1-ND
Gates and Inverters 296-14134-1-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14134-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14134-6-ND
Gates and Inverters 296-14134-6-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-14134-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14134-2-ND
Gates and Inverters 296-14134-2-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
18V TSSOP Logic IC - 705-CD4073BPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TSSOP Logic IC
705-CD4073BPWR
18V TSSOP Logic IC 705-CD4073BPWR
CMOS Triple 3-Input AND Gate, 18V, 90ns, TSSOP Product overview: CD4073BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BPWR can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input AND Gate, 18V, 90ns, TSSOP Product overview: CD4073BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4073BPWR - 134453-CD4073BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4073BPWR
134453-CD4073BPWR
Logic - Logic - Gates and Inverters - CD4073BPWR 134453-CD4073BPWR
Manufacturer: Texas Instruments Win Source Part Number: 134453-CD4073BPWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134453-CD4073BPWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4073BPWR
Logic Gates CD4073BPWR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4073BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4073BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4073BPWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - CD4073BPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4073BPWR
Gates and Inverters CD4073BPWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD4073BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4073BPWR
Gates and Inverters CD4073BPWR
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - CD4073BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4073BPWR
Logic - Gates and Inverters CD4073BPWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4073BPWR CD4073BPWR 296-14134-1-ND 705-CD4073BPWR 134453-CD4073BPWR CD4073BPWR CD4073BPWR CD4073BPWR CD4073BPWR CD4073BPWR
Product Name CD4073B CMOS Triple 3-Input AND Gate Gates and Inverters 18V TSSOP Logic IC Logic - Logic - Gates and Inverters - CD4073BPWR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 1.8V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0250 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers