CMOS Triple 3-Input AND Gate 14-TSSOP -55 to 125
AND Gate IC 3 Channel 14-TSSOP
CD4073B CMOS Triple 3-Input AND Gate
CMOS Triple 3-Input AND Gate, 18V, 125°C, TSSOP Product overview: CD4073BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BPW can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4073BPW | 296-CD4073BPW-ND | CD4073BPW | 705-CD4073BPW | CD4073BPW | CD4073BPW | CD4073BPW |
| Product Name | CD4073B CMOS Triple 3-Input AND Gate | Gates and Inverters | 18V TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | CMOS | |||||
| Propagation Delay | 120 ns | 90 ns | 250 ns | ||||
| Operating Current | 0.0250 mA | 1.00E-3 mA | 3.4 mA |