CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125
CMOS Triple 3-Input AND Gate, 18V, 90ns, SOIC Product overview: CD4073BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BMT can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028225-CD4073BMT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
CD4073B CMOS Triple 3-Input AND Gate
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4073BMT | 705-CD4073BMT | 296-CD4073BMTTR-ND | 1028225-CD4073BMT | CD4073BMT | CD4073BMT | CD4073BMT | CD4073BMT |
| Product Name | CD4073B CMOS Triple 3-Input AND Gate | 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4073BMT | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0250 mA | 3.4 mA | 1.00E-3 mA |