Texas Instruments CD4073B CMOS Triple 3-Input AND Gate CD4073BM96

Description
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4073B CMOS Triple 3-Input AND Gate - CD4073BM96 - Texas Instruments
Dallas, TX, United States
CD4073B CMOS Triple 3-Input AND Gate
CD4073BM96
CD4073B CMOS Triple 3-Input AND Gate CD4073BM96
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125

CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-31519-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31519-1-ND
Gates and Inverters 296-31519-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31519-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31519-2-ND
Gates and Inverters 296-31519-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31519-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31519-6-ND
Gates and Inverters 296-31519-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4073BM96
18V SOIC Logic IC 705-CD4073BM96
CMOS Triple 3-Input AND Gate, 18V, 14-SOIC, Gold Plating Product overview: CD4073BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96 can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input AND Gate, 18V, 14-SOIC, Gold Plating Product overview: CD4073BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4073BM96 - 012870-CD4073BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4073BM96
012870-CD4073BM96
Logic - Logic - Gates and Inverters - CD4073BM96 012870-CD4073BM96
Manufacturer: Texas Instruments Win Source Part Number: 012870-CD4073BM96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012870-CD4073BM96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - CD4073BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4073BM96
Logic - Gates and Inverters CD4073BM96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4073BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4073BM96
Gates and Inverters CD4073BM96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4073BM96
Logic ICs >> Gates CD4073BM96
1uA 3V~18V 3 90ns@15V,50pF AND Gate SOIC-14 Gates ROHS

1uA 3V~18V 3 90ns@15V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Logic Gates CMOS Tr 3-Input AND Gate - 815-CD4073BM96 - Utmel Electronic Limited
Hong Kong, China
Logic Gates CMOS Tr 3-Input AND Gate
815-CD4073BM96
Logic Gates CMOS Tr 3-Input AND Gate 815-CD4073BM96
Logic Gates CMOS Tr 3-Input AND Gate

Logic Gates CMOS Tr 3-Input AND Gate

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4073BM96
Logic Gates CD4073BM96
Logic Gates CMOS Tr 3-Input AND Gate

Logic Gates CMOS Tr 3-Input AND Gate

Buy Now Datasheet
Gates and Inverters - CD4073BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4073BM96
Gates and Inverters CD4073BM96
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4073BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4073BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4073BM96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4073BM96 296-31519-1-ND 705-CD4073BM96 012870-CD4073BM96 CD4073BM96 CD4073BM96 CD4073BM96 815-CD4073BM96 CD4073BM96 CD4073BM96 CD4073BM96
Product Name CD4073B CMOS Triple 3-Input AND Gate Gates and Inverters 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4073BM96 Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic Gates CMOS Tr 3-Input AND Gate Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND; AND Gate AND AND AND; AND Gate AND
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 18V 3V~18V 5V; 5V 1.8V; 3V ~ 18V 1.8V
Logic Family CD4000 CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0250 mA 1.00E-3 mA 3.4 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details