Texas Instruments CD4073B CMOS Triple 3-Input AND Gate CD4073BE

Description
CMOS Triple 3-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4073B CMOS Triple 3-Input AND Gate - CD4073BE - Texas Instruments
Dallas, TX, United States
CD4073B CMOS Triple 3-Input AND Gate
CD4073BE
CD4073B CMOS Triple 3-Input AND Gate CD4073BE
CMOS Triple 3-Input AND Gate 14-PDIP -55 to 125

CMOS Triple 3-Input AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4073BE - 006196-CD4073BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4073BE
006196-CD4073BE
Logic - Logic - Gates and Inverters - CD4073BE 006196-CD4073BE
Manufacturer: Texas Instruments Win Source Part Number: 006196-CD4073BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006196-CD4073BE
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-2064-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2064-ND
Gates and Inverters 296-2064-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic Gates - 7092059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092059
Logic Gates 7092059
AND Gate 3-Element 3-IN

AND Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 7092059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092059P
Logic Gates 7092059P
AND Gate 3-Element 3-IN

AND Gate 3-Element 3-IN

Supplier's Site
Logic Gates - 1450000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1450000
Logic Gates 1450000
AND Gate 3-Element 3-IN

AND Gate 3-Element 3-IN

Supplier's Site
 - CD4073BE - Rochester Electronics
Newburyport, MA, United States
CD4073B CMOS Triple 3-Input AND Gate

CD4073B CMOS Triple 3-Input AND Gate

Supplier's Site Datasheet
Singapore, Singapore
18V Logic IC
705-CD4073BE
18V Logic IC 705-CD4073BE
3-Element 3-IN CMOS AND Gate IC, PDIP, 3-18V Product overview: CD4073BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BE can be used for catalog matching and distributor lookup.

3-Element 3-IN CMOS AND Gate IC, PDIP, 3-18V Product overview: CD4073BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4073BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4073BE
Gates and Inverters CD4073BE
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Gates and Inverters - CD4073BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4073BE
Gates and Inverters CD4073BE
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4073BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4073BE
Logic - Gates and Inverters CD4073BE
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4073BE
Logic Gates CD4073BE
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4073BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4073BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4073BE
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Cmos Triple And, 4073, Dip14, 18V; Logic Family / Base Number Texas Instruments - 29AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Triple And, 4073, Dip14, 18V; Logic Family / Base Number Texas Instruments
29AH0914
Cmos Triple And, 4073, Dip14, 18V; Logic Family / Base Number Texas Instruments 29AH0914
CMOS TRIPLE AND, 4073, DIP14, 18V; Logic Family / Base Number:CD4073; Logic Type:AND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

CMOS TRIPLE AND, 4073, DIP14, 18V; Logic Family / Base Number:CD4073; Logic Type:AND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4073BE 006196-CD4073BE 296-2064-ND 7092059 7092059P CD4073BE 705-CD4073BE CD4073BE CD4073BE CD4073BE CD4073BE CD4073BE 29AH0914
Product Name CD4073B CMOS Triple 3-Input AND Gate Logic - Logic - Gates and Inverters - CD4073BE Gates and Inverters Logic Gates Logic Gates 18V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Cmos Triple And, 4073, Dip14, 18V; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND AND; And AND; AND AND AND; AND GATE AND; AND Gate AND; AND Gate NOT; AND AND AND; AND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18 v 18V 1.8V; 3V ~ 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 18V
Logic Family CD4000 CMOS; And AND CMOS
Propagation Delay 120 ns 90 ns 90 ns 120 ns 90 ns 90 ns
Operating Current 0.0250 mA 3.4 mA 3.4 mA 1.00E-3 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details