Texas Instruments CD4072B CMOS Dual 4-Input OR Gate CD4072BM

Description
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4072B CMOS Dual 4-Input OR Gate - CD4072BM - Texas Instruments
Dallas, TX, United States
CD4072B CMOS Dual 4-Input OR Gate
CD4072BM
CD4072B CMOS Dual 4-Input OR Gate CD4072BM
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125

CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4072BM - 1159742-CD4072BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4072BM
1159742-CD4072BM
Logic - Logic - Gates and Inverters - CD4072BM 1159742-CD4072BM
Manufacturer: Texas Instruments Win Source Part Number: 1159742-CD4072BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1159742-CD4072BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Gates and Inverters - 296-25954-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25954-5-ND
Gates and Inverters 296-25954-5-ND
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4072BM
18V SOIC Logic IC 705-CD4072BM
2-Ch 4-In CMOS OR Gate IC, 3-18V, SOIC Product overview: CD4072BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BM can be used for catalog matching and distributor lookup.

2-Ch 4-In CMOS OR Gate IC, 3-18V, SOIC Product overview: CD4072BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4072BM
Logic ICs >> Gates CD4072BM
1uA 3V~18V 2 90ns@15V,50pF ORGate SOIC-14 Gates ROHS

1uA 3V~18V 2 90ns@15V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4072BM
Logic Gates CD4072BM
Logic Gates CMOS Dual 4-Input OR

Logic Gates CMOS Dual 4-Input OR

Buy Now Datasheet
Logic, Dual 4Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments - 33AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments
33AH3816
Logic, Dual 4Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments 33AH3816
LOGIC, DUAL 4INPUT OR GATE, 14SOIC; Logic Family / Base Number:CD4072; Logic Type:OR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4INPUT OR GATE, 14SOIC; Logic Family / Base Number:CD4072; Logic Type:OR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4072BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4072BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4072BM
IC GATE OR 2CH 4-INP 14SOIC

IC GATE OR 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4072BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4072BM
Gates and Inverters CD4072BM
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4072BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4072BM
Logic - Gates and Inverters CD4072BM
IC GATE OR 2CH 4-INP 14SOIC

IC GATE OR 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4072BM 1159742-CD4072BM 296-25954-5-ND 705-CD4072BM CD4072BM CD4072BM 33AH3816 CD4072BM CD4072BM CD4072BM
Product Name CD4072B CMOS Dual 4-Input OR Gate Logic - Logic - Gates and Inverters - CD4072BM Gates and Inverters 18V SOIC Logic IC Logic ICs >> Gates Logic Gates Logic, Dual 4Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT OR OR; OR GATE OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 3V; 10 3V ~ 18V 18V 3V~18V 18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers