CMOS Dual 4-Input OR Gate 14-PDIP -55 to 125
2-Element 4-IN CMOS OR Gate IC, PDIP, Through Hole Product overview: CD4072BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 006195-CD4072BE
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
OR Gate IC 2 Channel 14-PDIP
Dual 4-input CMOS OR Gate PDIP14
Dual 4-input CMOS OR Gate PDIP14
OR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDIP14
IC GATE OR 2CH 4-INP 14DIP
IC GATE OR 2CH 4-INP 14DIP
IC GATE OR 2CH 4-INP 14DIP
IC, GATE; Logic Family / Base Number:CD4072; Logic Type:OR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
LOGIC IC, OR GATE, DUAL, 3-18V, 4 INPUTS, 14 PINS, LOGIC CASE STYLE: DIP. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4072BE | 705-CD4072BE | 006195-CD4072BE | 296-2063-5-ND | 7967941P | 7967941 | CD4072BE | CD4072BE | CD4072BE | CD4072BE | CD4072BE | 33AH3815 | 16870513 | CD4072BE |
| Product Name | CD4072B CMOS Dual 4-Input OR Gate | Through-Hole Logic IC | Logic - Logic - Gates and Inverters - CD4072BE | Gates and Inverters | Logic Gates | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Gate; Logic Family / Base Number Texas Instruments | Logic IC | Logic Gates | |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR; OR | Or | OR | NOT; OR | OR; OR Gate | OR; OR Gate | OR | OR; OR | OR | |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V | 3V ~ 18V | 18 v | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 18V | ||||
| Logic Family | CD4000 | OR | CMOS; Or | CMOS | ||||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 250 ns | 90 ns | ||||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 3.4 mA | 6.8 mA |