Texas Instruments CD4071B CMOS Quad 2-Input OR Gate CD4071BMT

Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4071B CMOS Quad 2-Input OR Gate - CD4071BMT - Texas Instruments
Dallas, TX, United States
CD4071B CMOS Quad 2-Input OR Gate
CD4071BMT
CD4071B CMOS Quad 2-Input OR Gate CD4071BMT
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4071BMT - 1028223-CD4071BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4071BMT
1028223-CD4071BMT
Logic - Logic - Gates and Inverters - CD4071BMT 1028223-CD4071BMT
Manufacturer: Texas Instruments Win Source Part Number: 1028223-CD4071BMT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1028223-CD4071BMT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Gates and Inverters - 296-CD4071BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4071BMTCT-ND
Gates and Inverters 296-CD4071BMTCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD4071BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4071BMTTR-ND
Gates and Inverters 296-CD4071BMTTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD4071BMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4071BMTDKR-ND
Gates and Inverters 296-CD4071BMTDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD4071BMT - Rochester Electronics
Newburyport, MA, United States
OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4071BMT
18V SOIC Logic IC 705-CD4071BMT
4-Ch CMOS OR Gate IC, 3-18V, 90ns, SOIC Product overview: CD4071BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BMT can be used for catalog matching and distributor lookup.

4-Ch CMOS OR Gate IC, 3-18V, 90ns, SOIC Product overview: CD4071BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4071BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4071BMT
Gates and Inverters CD4071BMT
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4071BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4071BMT
Logic - Gates and Inverters CD4071BMT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4071BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4071BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4071BMT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4071BMT
Logic Gates CD4071BMT
Logic Gates CMOS Quad 2-Input OR

Logic Gates CMOS Quad 2-Input OR

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4071BMT 1028223-CD4071BMT 296-CD4071BMTCT-ND CD4071BMT 705-CD4071BMT CD4071BMT CD4071BMT CD4071BMT CD4071BMT
Product Name CD4071B CMOS Quad 2-Input OR Gate Logic - Logic - Gates and Inverters - CD4071BMT Gates and Inverters 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details