CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
CMOS OR Gate IC, 4CH, 2-INP, 14-SOIC, 18V Product overview: CD4071BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BM96G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 202368-CD4071BM96G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4071BM96G4 | 705-CD4071BM96G4 | 202368-CD4071BM96G4 |
| Product Name | CD4071B CMOS Quad 2-Input OR Gate | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4071BM96G4 |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate |
| Supply Voltage | 3V; 10 | 18V | 3 V ~ 18 V |
| Logic Family | CD4000 | ||
| Propagation Delay | 120 ns | 90 ns | 90 ns |
| Operating Current | 0.0150 mA |