CMOS Quad Exclusive-OR Gate 14-TSSOP -55 to 125
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
4-Ch CMOS XOR Gate IC, 3-18V, 14-TSSOP, Surface Mount Product overview: CD4070BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BPW can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad Exclusive- OR Gate
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4070BPW | CD4070BPW | 296-CD4070BPW-ND | 705-CD4070BPW | CD4070BPW | CD4070BPW | CD4070BPW | CD4070BPW |
| Product Name | CD4070B CMOS Quad Exclusive-OR Gate | Gates and Inverters | SMD 18V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR; XOR | XOR | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |