Texas Instruments CD4070B CMOS Quad Exclusive-OR Gate CD4070BM96G4

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4070B CMOS Quad Exclusive-OR Gate - CD4070BM96G4 - Texas Instruments
Dallas, TX, United States
CD4070B CMOS Quad Exclusive-OR Gate
CD4070BM96G4
CD4070B CMOS Quad Exclusive-OR Gate CD4070BM96G4
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4070BM96G4
18V SOIC Logic IC 705-CD4070BM96G4
CMOS XOR Gate IC, 4CH, 2-INP, 14-SOIC, 18V Product overview: CD4070BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BM96G4 can be used for catalog matching and distributor lookup.

CMOS XOR Gate IC, 4CH, 2-INP, 14-SOIC, 18V Product overview: CD4070BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4070BM96G4 - 1159733-CD4070BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4070BM96G4
1159733-CD4070BM96G4
Logic - Logic - Gates and Inverters - CD4070BM96G4 1159733-CD4070BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159733-CD4070BM96G4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4070 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4070BF; CD4070BCMX; HCF4070M013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159733-CD4070BM96G4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4070
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): BU4070BF; CD4070BCMX; HCF4070M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4070BM96G4 705-CD4070BM96G4 1159733-CD4070BM96G4
Product Name CD4070B CMOS Quad Exclusive-OR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4070BM96G4
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR)
Supply Voltage 3V; 10 18V 3 V ~ 18 V
Logic Family CD4000 CMOS
Propagation Delay 130 ns 100 ns 100 ns
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers