CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4070BM96E4 |
| Product Name | CD4070B CMOS Quad Exclusive-OR Gate |
| Gate Type | OR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 130 ns |