CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR Gate IC, 4-Ch, 3-18V, CMOS, SOIC Product overview: CD4070BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159732-CD4070BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
4000 CMOS, SMD, 4070, SOIC14, 18V; Logic Family / Base Number:CD4070; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4070BM | 296-14276-5-ND | 705-CD4070BM | 1159732-CD4070BM | CD4070BM | CD4070BM | CD4070BM | 33AH3812 | CD4070BM |
| Product Name | CD4070B CMOS Quad Exclusive-OR Gate | Gates and Inverters | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4070BM | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | 4000 Cmos, Smd, 4070, Soic14, 18V; Logic Family / Base Number Texas Instruments | Logic Gates |
| Gate Type | OR | XOR | XOR; XOR GATE, OR GATE | NOT | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | ||
| Logic Family | CD4000 | CMOS | |||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | ||||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | 6.8 mA |