The CD4069UBPWR is a CMOS hex inverter in a 14-pin TSSOP package measuring 5.00mm by 4.40mm, rated for operation from -55°C to 125°C. It features low quiescent current, a maximum input current of 1µA at 18V over the full package temperature range, and standardized symmetrical output characteristics. The device meets JEDEC standard No. 13B and is designed for general-purpose logic inversion, oscillator, and high-input-impedance
CMOS Hex Inverter 14-TSSOP -55 to 125
Inverter, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4069UBPWR | CD4069UBPWR |
| Product Name | CD4069UB CMOS Hex Inverter | |
| Technology | CD4000 | |
| Device Type | CD4069UB CMOS Hex Inverter | |
| Features | RoHS | RoHS |