The CD4069UBNSR is a CMOS hex inverter in a 14-pin SOP package measuring 10.30mm by 5.30mm, operating over a temperature range of -55°C to 125°C.
CMOS Hex Inverter 14-SO -55 to 125
Inverter, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4069UBNSR | CD4069UBNSR |
| Product Name | CD4069UB CMOS Hex Inverter | |
| Technology | CD4000 | |
| Device Type | CD4069UB CMOS Hex Inverter | |
| Features | RoHS | RoHS |