Texas Instruments CD4068B CMOS 8-Input NAND/AND Gate CD4068BNSR

Description
CMOS 8-Input NAND/AND Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NAND/AND Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4068B CMOS 8-Input NAND/AND Gate - CD4068BNSR - Texas Instruments
Dallas, TX, United States
CD4068B CMOS 8-Input NAND/AND Gate
CD4068BNSR
CD4068B CMOS 8-Input NAND/AND Gate CD4068BNSR
CMOS 8-Input NAND/AND Gate 14-SO -55 to 125

CMOS 8-Input NAND/AND Gate 14-SO -55 to 125

Buy Now Datasheet
 - CD4068BNSR - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

AND/NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14125-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14125-2-ND
Gates and Inverters - Multi-Function, Configurable 296-14125-2-ND
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14125-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14125-1-ND
Gates and Inverters - Multi-Function, Configurable 296-14125-1-ND
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BNSR - 915081-CD4068BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BNSR
915081-CD4068BNSR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BNSR 915081-CD4068BNSR
Manufacturer: Texas Instruments Win Source Part Number: 915081-CD4068BNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4068 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4068BNSRG4-NDR, -CD4068BNSR-NDR, CD4068BNSRE4-ND, CD4068BNSRG4-ND, 296-14125-6-NDR, -296-14125-1, -CD4068BNSRG4, CD4068BNSRE4, -CD4068BNSRE4, 296-14125-1, 296-14125-2, CD4068BNSRG4, -CD4068BNSRE4-NDR, 296-14125-6, -296-14125-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915081-CD4068BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4068
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4068BNSRG4-NDR, -CD4068BNSR-NDR, CD4068BNSRE4-ND, CD4068BNSRG4-ND, 296-14125-6-NDR, -296-14125-1, -CD4068BNSRG4, CD4068BNSRE4, -CD4068BNSRE4, 296-14125-1, 296-14125-2, CD4068BNSRG4, -CD4068BNSRE4-NDR, 296-14125-6, -296-14125-1-ND

Buy Now Datasheet
18V Logic IC - 770-CD4068BNSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Logic IC
770-CD4068BNSR
18V Logic IC 770-CD4068BNSR
CMOS 8-Input NAND Gate IC, SOP, 18V, 125°C Product overview: CD4068BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BNSR can be used for catalog matching and distributor lookup.

CMOS 8-Input NAND Gate IC, SOP, 18V, 125°C Product overview: CD4068BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4068BNSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
CD4068BNSR
Gates and Inverters - Multi-Function, Configurable CD4068BNSR
IC NAND/AND GATE 8-IN 14SO

IC NAND/AND GATE 8-IN 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4068BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4068BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4068BNSR
IC NAND/AND GATE 8-IN 14SO

IC NAND/AND GATE 8-IN 14SO

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4068BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4068BNSR
Logic - Gates and Inverters - Multi-Function, Configurable CD4068BNSR
IC NAND/AND GATE 8-IN 14SO

IC NAND/AND GATE 8-IN 14SO

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4068BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4068BNSR
Gates and Inverters - Multi-Function, Configurable CD4068BNSR
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4068BNSR
Logic Gates CD4068BNSR
Logic Gates 8-Input NAND/AND

Logic Gates 8-Input NAND/AND

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4068BNSR CD4068BNSR 296-14125-2-ND 915081-CD4068BNSR 770-CD4068BNSR CD4068BNSR CD4068BNSR CD4068BNSR CD4068BNSR CD4068BNSR
Product Name CD4068B CMOS 8-Input NAND/AND Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BNSR 18V Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type NAND AND; NAND AND; NAND NOT NAND; NAND GATE AND; NAND; NAND/AND Gate NAND NOT; NAND NAND; NAND/AND Gate
Supply Voltage 3V; 10 3V ~ 18V 18V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Operating Current 0.0150 mA 6.8 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details