CMOS 8-Input NAND/AND Gate 14-SOIC -55 to 125
CMOS 8-Input NAND Gate IC, SOIC, 3-18V Product overview: CD4068BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BM can be used for catalog matching and distributor lookup.
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1159721-CD4068BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC 8INPUT NAND/AND GATE 14-SOIC
IC 8INPUT NAND/AND GATE 14-SOIC
LOGIC, 8INPUT NAND/AND GATE, 14SOIC; Logic Family / Base Number:CD4068; Logic Type:AND / NAND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates CMOS 8-Input NAND/ AND Gate
IC 8INPUT NAND/AND GATE 14-SOIC
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BM | 770-CD4068BM | 296-38906-5-ND | 1159721-CD4068BM | CD4068BM | CD4068BM | 36AJ8542 | CD4068BM | CD4068BM | CD4068BM |
| Product Name | CD4068B CMOS 8-Input NAND/AND Gate | 18V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BM | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic, 8Input Nand/and Gate, 14Soic; Logic Family / Base Number Texas Instruments | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT | NAND | AND; NAND; NAND/AND Gate | AND; NAND; AND / NAND | NOT; NAND | NAND; NAND/AND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | ||||
| Logic Family | CD4000 | CMOS | ||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | 6.8 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |