Texas Instruments CD4068B CMOS 8-Input NAND/AND Gate CD4068BEE4

Description
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125
Request a Quote
Description
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4068BEE4 is a configurable multi-function gate device that supports AND and NAND logic functions. It is available in a 14-lead dual-in-line plastic package and is compliant with RoHS standards. The operating temperature range for this device is from -55¬8C to 125¬8C, making it suitable for a variety of applications. The product is part of a series that includes multiple package types, ensuring flexibility in design. It is recommended for new designs, indicating its relevance and reliability in current engineering projects.

Datasheet Summary
Powered by GS/AI

The CD4068BEE4 is a configurable multi-function gate device that supports AND and NAND logic functions. It is available in a 14-lead dual-in-line plastic package and is compliant with RoHS standards. The operating temperature range for this device is from -55¬8C to 125¬8C, making it suitable for a variety of applications. The product is part of a series that includes multiple package types, ensuring flexibility in design. It is recommended for new designs, indicating its relevance and reliability in current engineering projects.

Suppliers

Company
Product
Description
Supplier Links
CD4068B CMOS 8-Input NAND/AND Gate - CD4068BEE4 - Texas Instruments
Dallas, TX, United States
CD4068B CMOS 8-Input NAND/AND Gate
CD4068BEE4
CD4068B CMOS 8-Input NAND/AND Gate CD4068BEE4
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125

CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4068BEE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4068BEE4-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4068BEE4-ND
IC AND/NAND GATE 1-CIR 14-PDIP

IC AND/NAND GATE 1-CIR 14-PDIP

Buy Now Datasheet
Gates and Inverters - CD4068BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4068BEE4
Gates and Inverters CD4068BEE4
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4068BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4068BEE4
Gates and Inverters - Multi-Function, Configurable CD4068BEE4
AND/NAND Gate Configurable 1 Circuit 8 Input 14-PDIP

AND/NAND Gate Configurable 1 Circuit 8 Input 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4068BEE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4068BEE4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4068BEE4
IC GATE NAND/AND 8-INP

IC GATE NAND/AND 8-INP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4068BEE4 296-CD4068BEE4-ND CD4068BEE4 CD4068BEE4 CD4068BEE4
Product Name CD4068B CMOS 8-Input NAND/AND Gate Gates and Inverters - Multi-Function, Configurable Gates and Inverters Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Operating Current 0.0150 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers