Texas Instruments CD4068B CMOS 8-Input NAND/AND Gate CD4068BE

Description
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4068B CMOS 8-Input NAND/AND Gate - CD4068BE - Texas Instruments
Dallas, TX, United States
CD4068B CMOS 8-Input NAND/AND Gate
CD4068BE
CD4068B CMOS 8-Input NAND/AND Gate CD4068BE
CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125

CMOS 8-Input NAND/AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
 - CD4068BE - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDIP14

AND/NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BE - 012862-CD4068BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BE
012862-CD4068BE
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BE 012862-CD4068BE
Manufacturer: Texas Instruments Win Source Part Number: 012862-CD4068BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NAND/AND Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012862-CD4068BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND/AND Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14124-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14124-5-ND
Gates and Inverters - Multi-Function, Configurable 296-14124-5-ND
NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP

NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4068BE
Logic Gates CD4068BE
Logic Gates 8-Input NAND/AND

Logic Gates 8-Input NAND/AND

Buy Now Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 52AH3697 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
52AH3697
Ic, Gate; Logic Family / Base Number Texas Instruments 52AH3697
IC, GATE; Logic Family / Base Number:CD4068; Logic Type:AND / NAND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC BaseRoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:CD4068; Logic Type:AND / NAND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC BaseRoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4068BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4068BE
Gates and Inverters - Multi-Function, Configurable CD4068BE
NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP

NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4068BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4068BE
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4068BE
IC NAND/AND GATE 8-IN 14-DIP

IC NAND/AND GATE 8-IN 14-DIP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4068BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4068BE
Logic - Gates and Inverters - Multi-Function, Configurable CD4068BE
IC NAND/AND GATE 8-IN 14-DIP

IC NAND/AND GATE 8-IN 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4068BE CD4068BE 012862-CD4068BE 296-14124-5-ND CD4068BE 52AH3697 CD4068BE CD4068BE CD4068BE
Product Name CD4068B CMOS 8-Input NAND/AND Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BE Gates and Inverters - Multi-Function, Configurable Logic Gates Ic, Gate; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NAND AND; NAND NOT; NAND; NAND/AND Gate AND; NAND AND; NAND; AND / NAND NAND; NAND/AND Gate NAND NOT; NAND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Operating Current 0.0150 mA 6.8 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers