Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD4056BMT CD4056BMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771349-CD4056BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LCD Digits or Characters: 1 Digit Family Name: CD4056 Categories: Integrated Circuits (ICs) Operating Supply Current: 0.04μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4056M013TR; HCF4056BM1; CD4056BF; CD4056BF3A; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771349-CD4056BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LCD Digits or Characters: 1 Digit Family Name: CD4056 Categories: Integrated Circuits (ICs) Operating Supply Current: 0.04μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4056M013TR; HCF4056BM1; CD4056BF; CD4056BF3A; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD4056BMT - 771349-CD4056BMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4056BMT
771349-CD4056BMT
PMIC - PMIC - Display Drivers - CD4056BMT 771349-CD4056BMT
Manufacturer: Texas Instruments Win Source Part Number: 771349-CD4056BMT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LCD Digits or Characters: 1 Digit Family Name: CD4056 Categories: Integrated Circuits (ICs) Operating Supply Current: 0.04μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4056M013TR; HCF4056BM1; CD4056BF; CD4056BF3A; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771349-CD4056BMT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 18 V
Interface: BCD
Display Type: LCD
Digits or Characters: 1 Digit
Family Name: CD4056
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.04μA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4056M013TR; HCF4056BM1; CD4056BF; CD4056BF3A;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - 296-CD4056BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-CD4056BMTTR-ND
Display Drivers 296-CD4056BMTTR-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
CD4056BMT
LCD Drivers CD4056BMT
LCD Drivers CMOS BCD-to-7-Seg LCD Dec/Driver

LCD Drivers CMOS BCD-to-7-Seg LCD Dec/Driver

Buy Now Datasheet
Display Drivers - CD4056BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4056BMT
Display Drivers CD4056BMT
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771349-CD4056BMT 296-CD4056BMTTR-ND CD4056BMT CD4056BMT
Product Name PMIC - PMIC - Display Drivers - CD4056BMT Display Drivers LCD Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI3019-F-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9845BJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details