Texas Instruments PMIC - PMIC - Display Drivers - CD4055BEE4 CD4055BEE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 134595-CD4055BEE4 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134595-CD4055BEE4 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD4055BEE4 - 134595-CD4055BEE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4055BEE4
134595-CD4055BEE4
PMIC - PMIC - Display Drivers - CD4055BEE4 134595-CD4055BEE4
Manufacturer: Texas Instruments Win Source Part Number: 134595-CD4055BEE4 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134595-CD4055BEE4
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134595-CD4055BEE4
Product Name PMIC - PMIC - Display Drivers - CD4055BEE4
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details