TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4054BNSRE4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4054BNSRE4
Description
LCD Driver 16-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4054BNSRE4-ND |
CD4054BNSRE4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Technology
Serial
Device Type
Codec
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details