Texas Instruments CD4054B CMOS 4-Segment Liquid-Crystal Display Driver CD4054BM96

Description
CMOS 4-Segment Liquid-Crystal Display Driver 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Segment Liquid-Crystal Display Driver 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver - CD4054BM96 - Texas Instruments
Dallas, TX, United States
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver
CD4054BM96
CD4054B CMOS 4-Segment Liquid-Crystal Display Driver CD4054BM96
CMOS 4-Segment Liquid-Crystal Display Driver 16-SOIC -55 to 125

CMOS 4-Segment Liquid-Crystal Display Driver 16-SOIC -55 to 125

Buy Now Datasheet
Display Drivers - 296-38057-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-38057-2-ND
Display Drivers 296-38057-2-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-38057-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-38057-6-ND
Display Drivers 296-38057-6-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-38057-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-38057-1-ND
Display Drivers 296-38057-1-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4054BM96 - 079856-CD4054BM96 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4054BM96
079856-CD4054BM96
PMIC - PMIC - Display Drivers - CD4054BM96 079856-CD4054BM96
Manufacturer: Texas Instruments Win Source Part Number: 079856-CD4054BM96 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 4 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079856-CD4054BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 4 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - CD4054BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4054BM96
Display Drivers CD4054BM96
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CD4054BM96 296-38057-2-ND 079856-CD4054BM96 CD4054BM96
Product Name CD4054B CMOS 4-Segment Liquid-Crystal Display Driver Display Drivers PMIC - PMIC - Display Drivers - CD4054BM96 Display Drivers
Technology CD4000
Device Type CD4054B CMOS 4-Segment Liquid-Crystal Display Driver LCD Driver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - LM2426TE - 082614-LM2426TE - Win Source Electronics
Specs
Supply Voltage Other; 130 V ~ 180 V
Package Type TO-220-11
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Display Drivers - 296-DLPC900AZPC-ND - DigiKey
Specs
Technology SPI; I2C
Supply Voltage Other; 1.09V ~ 1.2V, 1.1V ~ 1.2V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers