CMOS Multifunction Expandable 8-Input Gate 16-SOIC -55 to 125
CMOS 8-Input Multifunction Logic IC, 18V, SOIC Product overview: CD4048BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BM96 can be used for catalog matching and distributor lookup.
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC
Win Source Part Number: 1371102-CD4048BM96
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4048
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Output Type: Single-Ended
Logic Type: Multifunction Expandable
Number of Circuits: 1
Number of Inputs: 8
Current - Output High, Low: 6.8mA, 6.8mA
Schmitt Trigger Input: No
IC 8IN GATE EXPND MULTI 16SOIC
IC 8IN GATE EXPND MULTI 16SOIC
Logic Gates CMOS Multifunction Exp 8-Input
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC
IC 8IN GATE EXPND MULTI 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4048BM96 | 770-CD4048BM96 | 296-31501-1-ND | 1371102-CD4048BM96 | CD4048BM96 | CD4048BM96 | CD4048BM96 | CD4048BM96 | CD4048BM96 |
| Product Name | CD4048B CMOS Multifunction Expandable 8-Input Gate | 18V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | |||
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 300 ns | 300 ns | |||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |