CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125
Multifunction Expandable Configurable 1 Circuit 8 Input 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006179-CD4048BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: Multifunction Expandable
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
CMOS 8-Input Multifunction Logic IC, DIP, 18V, 125°C Product overview: CD4048BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BE can be used for catalog matching and distributor lookup.
IC 8-IN GATE EXPND MULTI 16-DIP
Multifunction Expandable Configurable 1 Circuit 8 Input 16-PDIP
EXPANDABLE 8-INPUT GATE
3V~18V 1 ConfigurableMultiple
IC 8-IN GATE EXPND MULTI 16-DIP
IC, LOGIC, 4000, GATE; Logic Family / Base Number:CD4048; Logic Type:Multi-Function Logic Gate; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes
Logic Gates Expandable 8-In Gate
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4048BE | 296-2054-5-ND | 006179-CD4048BE | 770-CD4048BE | CD4048BE | CD4048BE | CD4048BE | CD4048BE | CD4048BE | 26AJ5409 | CD4048BE |
| Product Name | CD4048B CMOS Multifunction Expandable 8-Input Gate | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BE | 18V DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic ICs >> Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Ic, Logic, 4000, Gate; Logic Family / Base Number Texas Instruments | Logic Gates |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | 3V~18V | 18V | |||
| Logic Family | CD4000 | ||||||||||
| Propagation Delay | 300 ns | 300 ns | |||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | 6.8 mA | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |