S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
IC QUAD NAND R/S LATCH 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
IC QUAD NAND R/S LATCH 16-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BPWG4-ND | CD4044BPWG4 | CD4044BPWG4 | CD4044BPWG4 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | S-R | S-R | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA |